DELL logo

DELL Latitude 5580 Intel® Core™ i5 i5-6300U Laptop 39.6 cm (15.6") HD 8 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro Czech, Slovakian Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
61566
Info modified on:
24 Jan 2025, 20:43:58
Short summary description DELL Latitude 5580 Intel® Core™ i5 i5-6300U Laptop 39.6 cm (15.6") HD 8 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro Czech, Slovakian Black:

DELL Latitude 5580, Intel® Core™ i5, 2.4 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 8 GB, 500 GB

Long summary description DELL Latitude 5580 Intel® Core™ i5 i5-6300U Laptop 39.6 cm (15.6") HD 8 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro Czech, Slovakian Black:

DELL Latitude 5580. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-6300U, Processor frequency: 2.4 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 520. Operating system installed: Windows 10 Pro. Product colour: Black

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.