DELL logo

DELL Inspiron 5570 Intel® Core™ i7 i7-7500U Laptop 39,6 cm (15.6") 8 GB DDR4-SDRAM 1 TB HDD AMD Radeon 530 Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12228
Info modified on:
14 Mar 2024, 18:17:35
Short summary description DELL Inspiron 5570 Intel® Core™ i7 i7-7500U Laptop 39,6 cm (15.6") 8 GB DDR4-SDRAM 1 TB HDD AMD Radeon 530 Black:

DELL Inspiron 5570, Intel® Core™ i7, 2,7 GHz, 39,6 cm (15.6"), 8 GB, 1 TB, Black

Long summary description DELL Inspiron 5570 Intel® Core™ i7 i7-7500U Laptop 39,6 cm (15.6") 8 GB DDR4-SDRAM 1 TB HDD AMD Radeon 530 Black:

DELL Inspiron 5570. Product type: Laptop, Form factor: Clamshell. Processor type: Intel® Core™ i7, Processor: i7-7500U, Processor frequency: 2,7 GHz. Display diagonal: 39,6 cm (15.6"). Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 620, Discrete graphics card model: AMD Radeon 530. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.