DELL logo

DELL Latitude 5179 Intel® Core™ m5 256 GB 27.4 cm (10.8") 8 GB Wi-Fi 5 (802.11ac) Windows 10 Pro Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
113200
Info modified on:
07 Mar 2024, 15:34:52
Warranty:
1 Year PS Next Business Day
Long product name DELL Latitude 5179 Intel® Core™ m5 256 GB 27.4 cm (10.8") 8 GB Wi-Fi 5 (802.11ac) Windows 10 Pro Black:

10.8" FHD Touch, Intel Core m5-6Y57 (4MB Cache, 1.1 GHz), 8GB LPDDR3 1600MHz, 256GB SSD, 5MP/8MP Camera, Intel HD Graphics 515, WLAN, Bluetooth, 2 Cell, Windows 10 Pro 64-bit

DELL Latitude 5179 Intel® Core™ m5 256 GB 27.4 cm (10.8") 8 GB Wi-Fi 5 (802.11ac) Windows 10 Pro Black:

Our most secure 2-in-1 for business.
A one-two punch of flexibility and reliability, Intel processors and optional keyboard (sold separately) make this 2-in-1 ideal for working on the go.

Operating System
Available with Windows 10 Pro.

The flexibility of two.The manageability of one.
Easy fleet management:
IT has the capability to manipulate BIOS settings and configure systems with ample flexibility that organizational IT infrastructures require.

Tablet to laptop and back again:
Effortlessly convert your tablet with the optional Latitude 11 Keyboard or Latitude 11 Slim Keyboard to instantly gain full laptop productivity and extended battery life.

Packed with power;
Expect high performance with the latest 6th Gen Intel® Core™ M processor (vPro) and up to 8GB memory.

Government-grade security for your business.
Select configurations of the Latitude 5000 Series 2-in-1 offer additional security features to enhance your protection (Coming soon).

Integrated authentication:
The integrated fingerprint and smartcard reader ensures the highest level of safety for your system and your business.

Dell Data Protection:
Count on Dell for the world’s most secure client devices, protected by comprehensive encryption, advanced authentication and malware prevention solutions.

Self-encrypting drives:
Dell SEDs provide hardware based encryption for stronger security—independent of the operating system and with zero impact on performance.

As stunning as it is safe.
Well-built beauty:
Every Latitude 11 is constructed with premium materials, including magnesium alloy, and is finished off with soft-touch paint. It’s made with Corning Concore Glass, providing 5x better surface damage resistance for thinner devices and greater durability than traditional displays.

Interact with Clarity:
Enjoy stunning resolution with the 10.8" Ultrasharp FHD display, optimized for intuitive touch interaction.

All in view:
Take advantage of multi-angle viewing up to 150 degrees with optional Latitude 11 Slim Keyboard.

Short summary description DELL Latitude 5179 Intel® Core™ m5 256 GB 27.4 cm (10.8") 8 GB Wi-Fi 5 (802.11ac) Windows 10 Pro Black:

DELL Latitude 5179, 27.4 cm (10.8"), 1920 x 1080 pixels, 256 GB, 8 GB, Windows 10 Pro, Black

Long summary description DELL Latitude 5179 Intel® Core™ m5 256 GB 27.4 cm (10.8") 8 GB Wi-Fi 5 (802.11ac) Windows 10 Pro Black:

DELL Latitude 5179. Display diagonal: 27.4 cm (10.8"), Display resolution: 1920 x 1080 pixels. Internal storage capacity: 256 GB. Processor frequency: 1.1 GHz, Processor family: Intel® Core™ m5, Processor model: m5-6Y57. Internal memory: 8 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera, Front camera resolution (numeric): 5 MP. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Card reader integrated. Weight: 760 g. Operating system installed: Windows 10 Pro. Product colour: Black

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.