DELL logo

DELL Inspiron N5110 Intel® Core™ i7 i7-2630QM 39.6 cm (15.6") 4 GB DDR3-SDRAM 640 GB HDD NVIDIA® GeForce® GT 525M Windows 7 Home Premium Blue

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71555
Info modified on:
29 Jan 2025, 19:29:47
Short summary description DELL Inspiron N5110 Intel® Core™ i7 i7-2630QM 39.6 cm (15.6") 4 GB DDR3-SDRAM 640 GB HDD NVIDIA® GeForce® GT 525M Windows 7 Home Premium Blue:

DELL Inspiron N5110, Intel® Core™ i7, 2 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 640 GB

Long summary description DELL Inspiron N5110 Intel® Core™ i7 i7-2630QM 39.6 cm (15.6") 4 GB DDR3-SDRAM 640 GB HDD NVIDIA® GeForce® GT 525M Windows 7 Home Premium Blue:

DELL Inspiron N5110. Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-2630QM, Processor frequency: 2 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 640 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 3000, Discrete graphics card model: NVIDIA® GeForce® GT 525M. Operating system installed: Windows 7 Home Premium. Product colour: Blue

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.