DELL logo

DELL 490-BDYI graphics card AMD Radeon Pro WX 5100 8 GB GDDR5

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
170510
Info modified on:
14 Mar 2024, 17:13:09
Short summary description DELL 490-BDYI graphics card AMD Radeon Pro WX 5100 8 GB GDDR5:

DELL 490-BDYI, Radeon Pro WX 5100, 8 GB, GDDR5, 256 bit, 1250 MHz, PCI Express x16

Long summary description DELL 490-BDYI graphics card AMD Radeon Pro WX 5100 8 GB GDDR5:

DELL 490-BDYI. Graphics processor family: AMD, Graphics processor: Radeon Pro WX 5100, Processor frequency: 713 MHz. Discrete graphics card memory: 8 GB, Graphics card memory type: GDDR5, Memory bus: 256 bit, Memory clock speed: 1250 MHz. OpenGL version: 4.5. Interface type: PCI Express x16. Cooling type: Active, Number of fans: 1 fan(s)

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.