DELL logo

DELL AMD FirePro W9100 16 GB GDDR5

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
95451
Info modified on:
10 Aug 2024, 08:04:55
Short summary description DELL AMD FirePro W9100 16 GB GDDR5:

DELL AMD FirePro W9100, FirePro W9100, 16 GB, GDDR5, 512 bit, 4096 x 2160 pixels, PCI Express x16 3.0

Long summary description DELL AMD FirePro W9100 16 GB GDDR5:

DELL AMD FirePro W9100. Graphics processor family: AMD, Graphics processor: FirePro W9100. Discrete graphics card memory: 16 GB, Graphics card memory type: GDDR5, Memory bus: 512 bit. Maximum resolution: 4096 x 2160 pixels. DirectX version: 12.0, OpenGL version: 4.4. Interface type: PCI Express x16 3.0. Cooling type: Active

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.