DELL logo

DELL Latitude E5530 Intel® Core™ i3 i3-3110M 39.6 cm (15.6") 2 GB DDR3-SDRAM 320 GB HDD Windows 7 Home Premium Black, Silver

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
119324
Info modified on:
22 Jan 2025, 06:01:40
Short summary description DELL Latitude E5530 Intel® Core™ i3 i3-3110M 39.6 cm (15.6") 2 GB DDR3-SDRAM 320 GB HDD Windows 7 Home Premium Black, Silver:

DELL Latitude E5530, Intel® Core™ i3, 2.4 GHz, 39.6 cm (15.6"), 2 GB, 320 GB, Windows 7 Home Premium

Long summary description DELL Latitude E5530 Intel® Core™ i3 i3-3110M 39.6 cm (15.6") 2 GB DDR3-SDRAM 320 GB HDD Windows 7 Home Premium Black, Silver:

DELL Latitude E5530. Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-3110M, Processor frequency: 2.4 GHz. Display diagonal: 39.6 cm (15.6"). Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 7 Home Premium. Product colour: Black, Silver. Weight: 2.38 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.