DELL UltraSharp U2312HM, 58.4 cm (23"), 1920 x 1080 pixels, Full HD, LED, 8 ms, Black
DELL UltraSharp U2312HM. Display diagonal: 58.4 cm (23"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Display surface: Matt, Response time: 8 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. USB hub version: 2.0. VESA mounting, Height adjustment. Product colour: Black