DELL logo

DELL 452-BBKC laptop dock/port replicator Wired Black, Silver

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
39239
Info modified on:
07 Mar 2024, 15:34:52
Short summary description DELL 452-BBKC laptop dock/port replicator Wired Black, Silver:

DELL 452-BBKC, Wired, USB Type-A, USB Type-B, 10,100,1000 Mbit/s, Black, Silver, Any brand, USB

Long summary description DELL 452-BBKC laptop dock/port replicator Wired Black, Silver:

DELL 452-BBKC. Connectivity technology: Wired, USB connector type: USB Type-A, USB Type-B. Ethernet LAN data rates: 10,100,1000 Mbit/s. Product colour: Black, Silver, Brand compatibility: Any brand. Cables included: USB

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.