DELL logo

DELL 406-BBQG interface cards/adapter Internal Fiber

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
42520
Info modified on:
20 Dec 2024, 05:11:12
Short summary description DELL 406-BBQG interface cards/adapter Internal Fiber:

DELL 406-BBQG, PCIe, Fiber, Low-profile, LC, Server, PowerEdge R840 PowerEdge R6525 PowerEdge R7515 PowerEdge R740 PowerEdge R7525 PowerEdge FC640...

Long summary description DELL 406-BBQG interface cards/adapter Internal Fiber:

DELL 406-BBQG. Host interface: PCIe, Output interface: Fiber, Expansion card form factor: Low-profile. Purpose: Server. Compatibility: PowerEdge R840 PowerEdge R6525 PowerEdge R7515 PowerEdge R740 PowerEdge R7525 PowerEdge FC640...

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.