DELL logo

DELL SC4020 disk array 11.4 TB Rack (2U) Black, Silver

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64627
Info modified on:
14 Mar 2024, 19:43:40
Short summary description DELL SC4020 disk array 11.4 TB Rack (2U) Black, Silver:

DELL SC4020, 11.4 TB, SSD, Serial Attached SCSI (SAS), 2.5", Rack (2U), Black, Silver

Long summary description DELL SC4020 disk array 11.4 TB Rack (2U) Black, Silver:

DELL SC4020. Total installed storage capacity: 11.4 TB, Installed storage drive type: SSD, Storage drive interface: Serial Attached SCSI (SAS), Storage drive size: 2.5". Chassis type: Rack (2U), Device class: Large Enterprise Business. Number of storage drives supported: 24, Supported storage drive types: HDD & SSD. Product colour: Black, Silver

Reasons to buy
Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.