DELL logo

DELL NPOS - to be sold with Server only - 1.2TB 10K RPM SAS 12Gbps 512n 2.5in Hot-plug Hard Drive, 3.5in HYB CARR

Data-sheet quality:
created/standardized by Icecat
Product views:
80827
Info modified on:
04 Apr 2025, 11:57:18
Short summary description DELL NPOS - to be sold with Server only - 1.2TB 10K RPM SAS 12Gbps 512n 2.5in Hot-plug Hard Drive, 3.5in HYB CARR:

DELL NPOS - to be sold with Server only - 1.2TB 10K RPM SAS 12Gbps 512n 2.5in Hot-plug Hard Drive, 3.5in HYB CARR, 1.2 TB, 10000 RPM, 2.5", SAS

Long summary description DELL NPOS - to be sold with Server only - 1.2TB 10K RPM SAS 12Gbps 512n 2.5in Hot-plug Hard Drive, 3.5in HYB CARR:

DELL NPOS - to be sold with Server only - 1.2TB 10K RPM SAS 12Gbps 512n 2.5in Hot-plug Hard Drive, 3.5in HYB CARR. HDD capacity: 1.2 TB, HDD speed: 10000 RPM, HDD size: 2.5", Interface: SAS

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.