DELL logo

DELL Kit - 1.2TB 10K RPM SAS 6Gbps 2.5in Hot-plug Hard Drive 3.5in HYB CARR internal hard drive 10000 RPM 2.5"

Data-sheet quality:
created/standardized by Icecat
Product views:
67377
Info modified on:
04 Apr 2025, 11:57:03
Short summary description DELL Kit - 1.2TB 10K RPM SAS 6Gbps 2.5in Hot-plug Hard Drive 3.5in HYB CARR internal hard drive 10000 RPM 2.5":

DELL Kit - 1.2TB 10K RPM SAS 6Gbps 2.5in Hot-plug Hard Drive 3.5in HYB CARR, 1.2 TB, 10000 RPM, 2.5", SAS

Long summary description DELL Kit - 1.2TB 10K RPM SAS 6Gbps 2.5in Hot-plug Hard Drive 3.5in HYB CARR internal hard drive 10000 RPM 2.5":

DELL Kit - 1.2TB 10K RPM SAS 6Gbps 2.5in Hot-plug Hard Drive 3.5in HYB CARR. HDD capacity: 1.2 TB, HDD speed: 10000 RPM, HDD size: 2.5", Interface: SAS

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.