DELL logo

DELL Intel Xeon X5680 processor 3.33 GHz 12 MB L3

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
44834
Info modified on:
14 Mar 2024, 17:55:16
Short summary description DELL Intel Xeon X5680 processor 3.33 GHz 12 MB L3:

DELL Intel Xeon X5680, Intel® Xeon® 5000 Sequence, Socket B (LGA 1366), 32 nm, X5680, 3.33 GHz, 64-bit

Long summary description DELL Intel Xeon X5680 processor 3.33 GHz 12 MB L3:

DELL Intel Xeon X5680. Processor family: Intel® Xeon® 5000 Sequence, Processor socket: Socket B (LGA 1366), Processor lithography: 32 nm. Memory channels: Triple-channel, Maximum internal memory supported by processor: 288 GB, Memory types supported by processor: DDR3-SDRAM. Market segment: Server, Supported instruction sets: SSE4.2. Processor package size: 42.5 mm. Intel® Virtualization Technology (Intel® VT): VT-d, VT-x

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.