DELL Xeon Intel E5-2699A v4, Intel® Xeon® E5 v4, LGA 2011 (Socket R), 14 nm, Tray, Intel, E5-2699AV4
DELL Xeon Intel E5-2699A v4. Processor family: Intel® Xeon® E5 v4, Processor socket: LGA 2011 (Socket R), Processor lithography: 14 nm. Memory channels: Quad-channel, Maximum internal memory supported by processor: 1.54 TB, Memory types supported by processor: DDR4-SDRAM. Market segment: Server, PCI Express configurations: 1x16, 1x4, 1x8, Supported instruction sets: AVX 2.0. Processor package size: 45 x 52.5 mm