DELL logo

DELL 2 x Intel Xeon E7-8880 v4 processor 2.2 GHz 55 MB L3

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
95364
Info modified on:
17 Jul 2025, 16:37:26
Short summary description DELL 2 x Intel Xeon E7-8880 v4 processor 2.2 GHz 55 MB L3:

DELL 2 x Intel Xeon E7-8880 v4, Intel Xeon E7 v4, LGA 2011 (Socket R), 14 nm, E7-8880V4, 2.2 GHz, 64-bit

Long summary description DELL 2 x Intel Xeon E7-8880 v4 processor 2.2 GHz 55 MB L3:

DELL 2 x Intel Xeon E7-8880 v4. Processor family: Intel Xeon E7 v4, Processor socket: LGA 2011 (Socket R), Processor lithography: 14 nm. Memory channels: Quad-channel, Maximum internal memory supported by processor: 3.07 TB, Memory types supported by processor: DDR3-SDRAM, DDR4-SDRAM. Market segment: Server, Supported instruction sets: AVX 2.0, Scalability: S8S. Compatibility: - PowerEdge R930

Specs
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.