DELL logo

DELL Intel Xeon E5-2650 v3 processor 2.3 GHz 25 MB L3

Brand:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
92593
Info modified on:
07 Mar 2024, 15:34:52
Short summary description DELL Intel Xeon E5-2650 v3 processor 2.3 GHz 25 MB L3:

DELL Intel Xeon E5-2650 v3, Intel Xeon E5 v3, LGA 2011-v3, 28 nm, Intel, E5-2650V3, 2.3 GHz

Long summary description DELL Intel Xeon E5-2650 v3 processor 2.3 GHz 25 MB L3:

DELL Intel Xeon E5-2650 v3. Processor family: Intel Xeon E5 v3, Processor socket: LGA 2011-v3, Processor lithography: 28 nm. Memory channels: Quad-channel, Maximum internal memory supported by processor: 768 GB, Memory types supported by processor: DDR4-SDRAM. Market segment: Server, Supported instruction sets: AVX 2.0, Scalability: 2S. Processor package size: 52.5 mm. Intel® Virtualization Technology (Intel® VT): VT-d, VT-x, Compatibility: PowerEdge R430 PowerEdge R530 PowerEdge R630 PowerEdge R730 PowerEdge R730XD PowerEdge T430 ...

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.