DELL KM632, Full-size (100%), Wireless, RF Wireless, Black, Mouse included
DELL KM632. Keyboard form factor: Full-size (100%), Connectivity technology: Wireless, Device interface: RF Wireless, Keyboard number of keys: 104, Recommended usage: Home. Product colour: Black. Mouse included