DELL PowerVault MD3200i, 3.6 TB, HDD, Serial Attached SCSI (SAS), 3.5", 29.3 kg, Grey
DELL PowerVault MD3200i. Total installed storage capacity: 3.6 TB, Installed storage drive type: HDD, Storage drive interface: Serial Attached SCSI (SAS), Storage drive size: 3.5", Number of storage drives supported: 12, Supported storage drive types: HDD & SSD. Width: 446.3 mm, Depth: 561 mm, Height: 86.8 mm, Weight: 29.3 kg. Product colour: Grey