DELL Inspiron 3052, 49.5 cm (19.5"), HD+, Intel® Pentium®, 4 GB, 1 TB, Ubuntu Linux
DELL Inspiron 3052. Product type: All-in-One PC. Display diagonal: 49.5 cm (19.5"), HD type: HD+, Display resolution: 1600 x 900 pixels, Touchscreen. Processor family: Intel® Pentium®, Processor frequency: 1.6 GHz. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Built-in camera. Optical drive type: DVD±RW. Operating system installed: Ubuntu Linux. Product colour: Black, White