DELL OptiPlex 3030, 49.5 cm (19.5"), HD+, Intel® Core™ i5, 4 GB, 500 GB, Windows 8.1 Pro
DELL OptiPlex 3030. Product type: All-in-One PC. Display diagonal: 49.5 cm (19.5"), HD type: HD+, Display resolution: 1600 x 900 pixels, Touchscreen. Processor family: Intel® Core™ i5, Processor frequency: 3 GHz. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. Built-in camera. Optical drive type: DVD±RW. Operating system installed: Windows 8.1 Pro. Product colour: Black