DELL logo

DELL OptiPlex 3020M Intel® Core™ i5 i5-4590T 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Mini PC PC mini Hitam

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
103078
Info modified on:
26 Jun 2024, 05:58:27
Short summary description DELL OptiPlex 3020M Intel® Core™ i5 i5-4590T 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Mini PC PC mini Hitam:

DELL OptiPlex 3020M, 2 GHz, Intel® Core™ i5, i5-4590T, 4 GB, 500 GB, Windows 7 Professional

Long summary description DELL OptiPlex 3020M Intel® Core™ i5 i5-4590T 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Mini PC PC mini Hitam:

DELL OptiPlex 3020M. Frekuensi prosesor: 2 GHz, Keluarga prosesor: Intel® Core™ i5, Model prosesor: i5-4590T. Memori internal: 4 GB, Tipe memori internal: DDR3-SDRAM, Kecepatan memori: 1600 MHz. Total kapasitas penyimpanan: 500 GB, Media penyimpanan: HDD. Model adaptor grafis pada papan induk: Intel® HD Graphics 4600. Sistem operasi yang terpasang: Windows 7 Professional, Arsitektur sistem operasi: 64-bit. Penyuplai daya: 65 W. Tipe sasis: Mini PC. Jenis produk: PC mini. Warna produk: Hitam

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.