DELL OptiPlex 7090, Intel® Core™ i7, i7-1185G7, 16 GB, 256 GB, Windows 10 Pro, 64-bit
DELL OptiPlex 7090. Processor family: Intel® Core™ i7, Processor model: i7-1185G7. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 3200 MHz. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 90 W. Chassis type: UFF. Product type: Mini PC. Weight: 650 g. Product colour: Black