DELL logo

DELL XPS One 2720 Intel® Core™ i7 i7-4770S 68.6 cm (27") 2560 x 1440 pixels Touchscreen All-in-One PC 16 GB DDR3-SDRAM 1 TB HDD Windows 8 Black, Silver

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21605
Info modified on:
07 Mar 2024, 15:34:52
Short summary description DELL XPS One 2720 Intel® Core™ i7 i7-4770S 68.6 cm (27") 2560 x 1440 pixels Touchscreen All-in-One PC 16 GB DDR3-SDRAM 1 TB HDD Windows 8 Black, Silver:

DELL XPS One 2720, 68.6 cm (27"), Quad HD, Intel® Core™ i7, 16 GB, 1 TB, Windows 8

Long summary description DELL XPS One 2720 Intel® Core™ i7 i7-4770S 68.6 cm (27") 2560 x 1440 pixels Touchscreen All-in-One PC 16 GB DDR3-SDRAM 1 TB HDD Windows 8 Black, Silver:

DELL XPS One 2720. Product type: All-in-One PC. Display diagonal: 68.6 cm (27"), HD type: Quad HD, Display resolution: 2560 x 1440 pixels, Touchscreen. Processor family: Intel® Core™ i7, Processor frequency: 3.1 GHz. Internal memory: 16 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Built-in camera. Optical drive type: DVD Super Multi. Operating system installed: Windows 8. Product colour: Black, Silver

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.