DELL logo

DELL Inspiron One 2320 Intel® Core™ i5 i5-2400S 58.4 cm (23") 1920 x 1080 pixels Touchscreen All-in-One PC 6 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 525M Windows 7 Home Premium Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20276
Info modified on:
23 Jul 2024, 20:45:40
Short summary description DELL Inspiron One 2320 Intel® Core™ i5 i5-2400S 58.4 cm (23") 1920 x 1080 pixels Touchscreen All-in-One PC 6 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 525M Windows 7 Home Premium Black:

DELL Inspiron One 2320, 58.4 cm (23"), Full HD, Intel® Core™ i5, 6 GB, 1 TB, Windows 7 Home Premium

Long summary description DELL Inspiron One 2320 Intel® Core™ i5 i5-2400S 58.4 cm (23") 1920 x 1080 pixels Touchscreen All-in-One PC 6 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 525M Windows 7 Home Premium Black:

DELL Inspiron One 2320. Product type: All-in-One PC. Display diagonal: 58.4 cm (23"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Processor family: Intel® Core™ i5, Processor frequency: 2.5 GHz. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Discrete graphics card model: NVIDIA® GeForce® GT 525M. Optical drive type: Blu-Ray ROM. Operating system installed: Windows 7 Home Premium. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.