DELL logo

DELL S Series SE2716H LED display 68.6 cm (27") 1920 x 1080 pixels Full HD Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
84097
Info modified on:
27 May 2024, 12:28:32
Short summary description DELL S Series SE2716H LED display 68.6 cm (27") 1920 x 1080 pixels Full HD Black:

DELL S Series SE2716H, 68.6 cm (27"), 1920 x 1080 pixels, Full HD, LED, 6 ms, Black

Long summary description DELL S Series SE2716H LED display 68.6 cm (27") 1920 x 1080 pixels Full HD Black:

DELL S Series SE2716H. Display diagonal: 68.6 cm (27"), Display resolution: 1920 x 1080 pixels, HD type: Full HD. Display: LED. Display surface: Matt, Response time: 6 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Product colour: Black

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.