DELL logo

DELL Force10 S6000 Managed L2/L3 1U Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
56716
Info modified on:
21 Oct 2022, 10:14:32
Short summary description DELL Force10 S6000 Managed L2/L3 1U Black:

DELL Force10 S6000, Managed, L2/L3, Full duplex, Rack mounting, 1U

Long summary description DELL Force10 S6000 Managed L2/L3 1U Black:

DELL Force10 S6000. Switch type: Managed, Switch layer: L2/L3. Basic switching RJ-45 Ethernet ports quantity: 32, USB 2.0 ports quantity: 2, Console port: RJ-45. Full duplex. MAC address table: 160000 entries, Switching capacity: 2560 Gbit/s. Networking standards: IEEE 802.1ab, IEEE 802.1D, IEEE 802.1p, IEEE 802.1Q, IEEE 802.1s, IEEE 802.1w, IEEE 802.1x, IEEE.... Rack mounting, Form factor: 1U

Reasons to buy
Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.