DELL logo

DELL S Series P2815Q computer monitor 71.1 cm (28") 3840 x 2160 pixels 4K Ultra HD LED Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63764
Info modified on:
30 Dec 2024, 17:23:46
Short summary description DELL S Series P2815Q computer monitor 71.1 cm (28") 3840 x 2160 pixels 4K Ultra HD LED Black:

DELL S Series P2815Q, 71.1 cm (28"), 3840 x 2160 pixels, 4K Ultra HD, LED, 5 ms, Black

Long summary description DELL S Series P2815Q computer monitor 71.1 cm (28") 3840 x 2160 pixels 4K Ultra HD LED Black:

DELL S Series P2815Q. Display diagonal: 71.1 cm (28"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 160°, Viewing angle, vertical: 170°. USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.