DELL logo

DELL PowerConnect N3048P + 5YNBD L3 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) 1U Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
44281
Info modified on:
07 Mar 2024, 15:34:52
Short summary description DELL PowerConnect N3048P + 5YNBD L3 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) 1U Black:

DELL PowerConnect N3048P + 5YNBD, L3, Gigabit Ethernet (10/100/1000), Full duplex, Power over Ethernet (PoE), Rack mounting, 1U

Long summary description DELL PowerConnect N3048P + 5YNBD L3 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) 1U Black:

DELL PowerConnect N3048P + 5YNBD. Switch layer: L3. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 48, USB 2.0 ports quantity: 1, Console port: RJ-45. Full duplex. MAC address table: 16384 entries, Switching capacity: 260 Gbit/s. Networking standards: IEEE 802.1ab, IEEE 802.1D, IEEE 802.1p, IEEE 802.1Q, IEEE 802.1s, IEEE 802.1v, IEEE 802.1w, IEEE.... Power connector: DC-in jack. Power over Ethernet (PoE). Rack mounting, Form factor: 1U

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.