DELL M900HD, 900 ANSI lumens, LED, WXGA (1280x800), 700:1, 16:10, 762 - 2032 mm (30 - 80")
DELL M900HD. Projector brightness: 900 ANSI lumens, Projection technology: LED, Projector native resolution: WXGA (1280x800). Light source type: LED, Service life of light source: 30000 h. Zoom ratio: Fixed, Throw ratio: 1.4:1, Offset: 105%. Supported video modes: 1080p, 480i, 480p, 576i, 576p, 720p. USB connector type: USB Type-A