DELL logo

DELL Force10 S4810P Managed L2/L3 10G Ethernet (100/1000/10000) 1U Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
136814
Info modified on:
21 Oct 2022, 10:14:32
Short summary description DELL Force10 S4810P Managed L2/L3 10G Ethernet (100/1000/10000) 1U Black:

DELL Force10 S4810P, Managed, L2/L3, 10G Ethernet (100/1000/10000), Full duplex, Rack mounting, 1U

Long summary description DELL Force10 S4810P Managed L2/L3 10G Ethernet (100/1000/10000) 1U Black:

DELL Force10 S4810P. Switch type: Managed, Switch layer: L2/L3. Basic switching RJ-45 Ethernet ports type: 10G Ethernet (100/1000/10000), Basic switching RJ-45 Ethernet ports quantity: 48, Console port: RJ-45. Full duplex. MAC address table: 128000 entries, Switching capacity: 1280 Gbit/s. Networking standards: IEEE 802.1ab, IEEE 802.1ag, IEEE 802.1D, IEEE 802.1p, IEEE 802.1Q, IEEE 802.1s, IEEE 802.1w, IEEE.... Rack mounting, Form factor: 1U

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.