DELL M110, 300 ANSI lumens, DLP, WXGA (1280x800), 10000:1, 762 - 2032 mm (30 - 80"), 0.97 - 2.58 m
DELL M110. Projector brightness: 300 ANSI lumens, Projection technology: DLP, Projector native resolution: WXGA (1280x800). Light source type: LED, Service life of light source: 20000 h. Focal length range: 14.95 mm, Aperture range (F-F): 2 - 2, Offset: 100%. Analog signal format system: NTSC, NTSC 3.58, NTSC 4.43, NTSC M, PAL, PAL B, PAL D, PAL G, PAL H, PAL I, PAL M, PAL N, SECAM,..., Supported video modes: 1080i, 1080p, 480i, 480p, 576i, 576p, 720p. Compatible memory cards: microSDHC, Maximum memory card size: 1 GB