DELL PowerEdge T110 II, 3.1 GHz, E3-1220V2, 4 GB, DDR3-SDRAM, 500 GB, Tower
DELL PowerEdge T110 II. Processor family: Intel® Xeon® E3 V2 Family, Processor frequency: 3.1 GHz, Processor model: E3-1220V2. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory layout (slots x size): 1 x 4 GB. Total storage capacity: 500 GB, HDD size: 3.5", HDD interface: Serial ATA. Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Power supply: 305 W. Chassis type: Tower