DELL logo

DELL PowerConnect 2824 Unmanaged 1U Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
84561
Info modified on:
07 Mar 2024, 15:34:52
Short summary description DELL PowerConnect 2824 Unmanaged 1U Black:

DELL PowerConnect 2824, Unmanaged, Rack mounting, 1U

Long summary description DELL PowerConnect 2824 Unmanaged 1U Black:

DELL PowerConnect 2824. Switch type: Unmanaged. Basic switching RJ-45 Ethernet ports quantity: 24. MAC address table: 8000 entries, Switching capacity: 48 Gbit/s. Networking standards: IEEE 802.1D, IEEE 802.1p, IEEE 802.1Q, IEEE 802.1v, IEEE 802.1w, IEEE 802.1x, IEEE 802.3ad, IEEE.... Power connector: DC-in jack. Rack mounting, Form factor: 1U

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.