DELL logo

DELL Colour Laser Printer 5110cn 600 x 600 DPI A4

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
56113
Info modified on:
21 Oct 2022, 10:14:32
Short summary description DELL Colour Laser Printer 5110cn 600 x 600 DPI A4:

DELL Colour Laser Printer 5110cn, Laser, Colour, 600 x 600 DPI, A4, 40 ppm, Duplex printing

Long summary description DELL Colour Laser Printer 5110cn 600 x 600 DPI A4:

DELL Colour Laser Printer 5110cn. Print technology: Laser, Colour. Maximum duty cycle: 95000 pages per month. Maximum resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 40 ppm, Duplex printing. Display: LCD. Network ready

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.