DELL logo

DELL XPS 13 9350 Intel® Core™ i5 i5-6200U Ultrabook 33,8 cm (13.3") Full HD 8 GB LPDDR3-SDRAM 256 GB SSD Windows 10 Home Crno, Srebrno

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20811
Info modified on:
02 Feb 2025, 22:59:41
Short summary description DELL XPS 13 9350 Intel® Core™ i5 i5-6200U Ultrabook 33,8 cm (13.3") Full HD 8 GB LPDDR3-SDRAM 256 GB SSD Windows 10 Home Crno, Srebrno:

DELL XPS 13 9350, Intel® Core™ i5, 2,3 GHz, 33,8 cm (13.3"), 1920 x 1080 piksela, 8 GB, 256 GB

Long summary description DELL XPS 13 9350 Intel® Core™ i5 i5-6200U Ultrabook 33,8 cm (13.3") Full HD 8 GB LPDDR3-SDRAM 256 GB SSD Windows 10 Home Crno, Srebrno:

DELL XPS 13 9350. Tip proizvoda: Ultrabook, Standard veličine: Preklopnik. Porodica procesora: Intel® Core™ i5, Procesor: i5-6200U, Takt procesora: 2,3 GHz. Dijagonala monitora: 33,8 cm (13.3"), Tip visoke definicije (HD): Full HD, Rezolucije ekrana: 1920 x 1080 piksela. Interna memorija: 8 GB, Vrsta interne memorije: LPDDR3-SDRAM. Ukupni prostor za podatke: 256 GB, Medijum za skladištenje: SSD. Model instalirane grafičke kartice: Intel® HD Graphics 520. Instalirani operativni sistem: Windows 10 Home. Boja proizvoda: Crno, Srebrno

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.