DELL logo

DELL Precision T1700 Intel® Core™ i5 i5-4590 8 GB DDR3-SDRAM 500 GB HDD AMD FirePro W2100 Windows 7 Professional Mini Tower Workstation Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28070
Info modified on:
14 Mar 2024, 17:51:15
Short summary description DELL Precision T1700 Intel® Core™ i5 i5-4590 8 GB DDR3-SDRAM 500 GB HDD AMD FirePro W2100 Windows 7 Professional Mini Tower Workstation Black:

DELL Precision T1700, 3.3 GHz, Intel® Core™ i5, 8 GB, 500 GB, DVD±RW, Windows 7 Professional

Long summary description DELL Precision T1700 Intel® Core™ i5 i5-4590 8 GB DDR3-SDRAM 500 GB HDD AMD FirePro W2100 Windows 7 Professional Mini Tower Workstation Black:

DELL Precision T1700. Processor frequency: 3.3 GHz, Processor family: Intel® Core™ i5, Processor model: i5-4590. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 4600, Discrete graphics card model: AMD FirePro W2100. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Chassis type: Mini Tower. Product type: Workstation

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.