DELL logo

DELL PowerVault MD1200 disk array 4 TB Black, Grey

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27173
Info modified on:
21 Oct 2022, 10:32:10
Short summary description DELL PowerVault MD1200 disk array 4 TB Black, Grey:

DELL PowerVault MD1200, 4 TB, HDD, Serial Attached SCSI (SAS), 3.5", 28.4 kg, Black, Grey

Long summary description DELL PowerVault MD1200 disk array 4 TB Black, Grey:

DELL PowerVault MD1200. Total installed storage capacity: 4 TB, Installed storage drive type: HDD, Storage drive interface: Serial Attached SCSI (SAS), Storage drive size: 3.5", Number of storage drives supported: 12, Supported storage drive types: HDD & SSD. Width: 482 mm, Depth: 594 mm, Height: 87 mm, Weight: 28.4 kg. Product colour: Black, Grey

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.