DELL logo

DELL 3TB Near Line SAS 6Gbps internal hard drive 7200 RPM 3.5"

Brand:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22291
Info modified on:
04 Apr 2025, 11:56:56
Short summary description DELL 3TB Near Line SAS 6Gbps internal hard drive 7200 RPM 3.5":

DELL 3TB Near Line SAS 6Gbps, 3 TB, 7200 RPM, 3.5", SAS

Long summary description DELL 3TB Near Line SAS 6Gbps internal hard drive 7200 RPM 3.5":

DELL 3TB Near Line SAS 6Gbps. HDD capacity: 3 TB, HDD speed: 7200 RPM, HDD size: 3.5", Interface: SAS

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.