Dell Wyse logo

Dell Wyse C90LE7 1 GHz Windows 7 Embedded Black C7 1.0

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11741
Info modified on:
10 Aug 2024, 08:07:44
Short summary description Dell Wyse C90LE7 1 GHz Windows 7 Embedded Black C7 1.0:

Dell Wyse C90LE7, 1 GHz, VIA C7, C7 1.0, VIA VX855, 2 GB, DDR2-SDRAM

Long summary description Dell Wyse C90LE7 1 GHz Windows 7 Embedded Black C7 1.0:

Dell Wyse C90LE7. Processor frequency: 1 GHz, Processor family: VIA C7, Processor model: C7 1.0. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM, Maximum internal memory: 2 GB. Total storage capacity: 4 GB, Storage media: Flash. Maximum resolution: 1920 x 1200 pixels. Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n), Cabling technology: 10/100/1000Base-T(X)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.