De Dietrich DRD1127J fridge-freezer Built-in 258 L Stainless steel

Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
3872
Info modified on:
26 Feb 2021, 15:59:52
Long product name De Dietrich DRD1127J fridge-freezer Built-in 258 L Stainless steel:

A+, N / ST, 42dB

Short summary description De Dietrich DRD1127J fridge-freezer Built-in 258 L Stainless steel:

De Dietrich DRD1127J, 258 L, N-ST, 42 dB, 2.5 kg/24h, Stainless steel

Long summary description De Dietrich DRD1127J fridge-freezer Built-in 258 L Stainless steel:

De Dietrich DRD1127J. Total net capacity: 258 L. Door hinge: Right. Climate class: N-ST, Noise level: 42 dB. Fridge net capacity: 213 L, Fridge interior light. Freezer net capacity: 45 L, Freezing capacity: 2.5 kg/24h. Annual energy consumption: 259 kWh. Product colour: Stainless steel

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.