De Dietrich DKP825X fridge-freezer Freestanding 281 L Stainless steel

Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
6892
Info modified on:
26 Feb 2021, 15:59:52
Long product name De Dietrich DKP825X fridge-freezer Freestanding 281 L Stainless steel:

A+, R600a

Short summary description De Dietrich DKP825X fridge-freezer Freestanding 281 L Stainless steel:

De Dietrich DKP825X, 281 L, SN-T, 41 dB, 13 kg/24h, Stainless steel

Long summary description De Dietrich DKP825X fridge-freezer Freestanding 281 L Stainless steel:

De Dietrich DKP825X. Total net capacity: 281 L. Door hinge: Right. Climate class: SN-T, Noise level: 41 dB. Fridge net capacity: 215 L, Fridge interior light. Freezer net capacity: 66 L, Freezing capacity: 13 kg/24h. Annual energy consumption: 275 kWh. Product colour: Stainless steel

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.