dbramante1928 logo

dbramante1928 Copenhagen - Desk Mat - Medium - Black

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
46863
Info modified on:
10 Mar 2024, 10:10:44
Short summary description dbramante1928 Copenhagen - Desk Mat - Medium - Black:

dbramante1928 Copenhagen - Desk Mat - Medium - Black, Black, Leather, Non-slip base

Long summary description dbramante1928 Copenhagen - Desk Mat - Medium - Black:

dbramante1928 Copenhagen - Desk Mat - Medium - Black. Width: 590 mm, Depth: 340 mm. Product colour: Black, Material: Leather, Non-slip base

Specs
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.