Datalogic logo

Datalogic Base Station for PowerScan 7000BT Black

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
2840
Info modified on:
15 Dec 2023, 11:28:57
Warranty:
3-Year.
Long product name Datalogic Base Station for PowerScan 7000BT Black:

Base Station for PowerScan 7000BT

Short summary description Datalogic Base Station for PowerScan 7000BT Black:

Datalogic Base Station for PowerScan 7000BT, RS-232, Wireless LAN, Black, RoHS, EC, 326 g, -20 - 50 °C, -20 - 60 °C

Long summary description Datalogic Base Station for PowerScan 7000BT Black:

Datalogic Base Station for PowerScan 7000BT. Standard interfaces: RS-232, Wireless LAN. Product colour: Black, Certification: RoHS, EC. Weight: 326 g. Dimensions (WxDxH): 239 x 117 x 48 mm, Maximum operating distance: 100 m

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.