Gryphon I GBT4130, Kit, USB, White (Includes Scanner, Base/Charger BC4030-WH-BT, and Cable 90A051945)
Datalogic Gryphon I GBT4130, Kit, USB, 325 reads/s, -35 - 35°, -65 - 65°, -65 - 65°, 1D, GS1, USB
Datalogic Gryphon I GBT4130, Kit, USB. Read rate (max): 325 reads/s, Tilt reading angle: -35 - 35°, Pitch reading angle: -65 - 65°. Standard interfaces: USB. Product colour: White. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 2100 mAh, Input voltage: 4.5 - 14 V. Weight: 225 g, Base weight: 246 g