Datalogic logo

Datalogic Gryphon I GBT4100 White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21666
Info modified on:
25 Jan 2024, 15:14:12
Long product name Datalogic Gryphon I GBT4100 White:

Gryphon I GBT4100, Scanner Only, White

Short summary description Datalogic Gryphon I GBT4100 White:

Datalogic Gryphon I GBT4100, 630 nm, -35 - 35°, -65 - 65°, -65 - 65°, 1D, GS1, 2400 MHz

Long summary description Datalogic Gryphon I GBT4100 White:

Datalogic Gryphon I GBT4100. Wavelength: 630 nm, Tilt reading angle: -35 - 35°, Pitch reading angle: -65 - 65°. Operating frequency: 2400 MHz. Product colour: White. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 2100 mAh, Input voltage: 4.5 - 14 V. Weight: 225 g, Base weight: 246 g

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.