Long product name Daisalux LENS 3N30 TCA (CD, RAL9006) emergency lamp
:
LENS 3N30 TCA (CD, RAL9006)
The short editorial description of Daisalux LENS 3N30 TCA (CD, RAL9006) emergency lamp
LENS 3N30 TCA (CD, RAL9006)
More>>>
Short summary description Daisalux LENS 3N30 TCA (CD, RAL9006) emergency lamp:
This short summary of the Daisalux LENS 3N30 TCA (CD, RAL9006) emergency lamp data-sheet is auto-generated and uses the product title and the first six key specs.
Daisalux LENS 3N30 TCA (CD, RAL9006), Plastic, LED, 220 - 230 V, 220 - 230 V, 50 - 60 Hz, NiMH
Long summary description Daisalux LENS 3N30 TCA (CD, RAL9006) emergency lamp:
This is an auto-generated long summary of Daisalux LENS 3N30 TCA (CD, RAL9006) emergency lamp based on the first three specs of the first five spec groups.
Daisalux LENS 3N30 TCA (CD, RAL9006). Housing material: Plastic. Bulb type: LED. AC input voltage: 220 - 230 V, Input voltage: 220 - 230 V, AC input frequency: 50 - 60 Hz