Long product name Daisalux LENS 2P30 (AD, N) emergency lamp
:
LENS 2P30 (AD, N)
The long product name of Daisalux LENS 2P30 (AD, N) emergency lamp. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
LENS 2P30 (AD, N)
More>>>
Short summary description Daisalux LENS 2P30 (AD, N) emergency lamp:
This short summary of the Daisalux LENS 2P30 (AD, N) emergency lamp data-sheet is auto-generated and uses the product title and the first six key specs.
Daisalux LENS 2P30 (AD, N), Plastic, LED, Cool white, 220 - 230 V, 220 - 230 V, 50 - 60 Hz
Long summary description Daisalux LENS 2P30 (AD, N) emergency lamp:
This is an auto-generated long summary of Daisalux LENS 2P30 (AD, N) emergency lamp based on the first three specs of the first five spec groups.
Daisalux LENS 2P30 (AD, N). Housing material: Plastic. Bulb type: LED, Light colour: Cool white. AC input voltage: 220 - 230 V, Input voltage: 220 - 230 V, AC input frequency: 50 - 60 Hz