Long product name Daisalux LENS P40 (S, RAL9006) emergency lamp
:
LENS P40 (S, RAL9006)
The long product name of Daisalux LENS P40 (S, RAL9006) emergency lamp. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
LENS P40 (S, RAL9006)
More>>>
Short summary description Daisalux LENS P40 (S, RAL9006) emergency lamp:
This short summary of the Daisalux LENS P40 (S, RAL9006) emergency lamp data-sheet is auto-generated and uses the product title and the first six key specs.
Daisalux LENS P40 (S, RAL9006), Plastic, LED, Cool white, 220 - 230 V, 220 - 230 V, 50 - 60 Hz
Long summary description Daisalux LENS P40 (S, RAL9006) emergency lamp:
This is an auto-generated long summary of Daisalux LENS P40 (S, RAL9006) emergency lamp based on the first three specs of the first five spec groups.
Daisalux LENS P40 (S, RAL9006). Housing material: Plastic. Bulb type: LED, Light colour: Cool white. AC input voltage: 220 - 230 V, Input voltage: 220 - 230 V, AC input frequency: 50 - 60 Hz