Long product name Daisalux MYRA LD P3 TCA (RAL9006) emergency lamp
:
MYRA LD P3 TCA (RAL9006)
The long product name of Daisalux MYRA LD P3 TCA (RAL9006) emergency lamp. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
MYRA LD P3 TCA (RAL9006)
More>>>
Short summary description Daisalux MYRA LD P3 TCA (RAL9006) emergency lamp:
This short summary of the Daisalux MYRA LD P3 TCA (RAL9006) emergency lamp data-sheet is auto-generated and uses the product title and the first six key specs.
Daisalux MYRA LD P3 TCA (RAL9006), Plastic, IP41, LED, 90 lm, Cool white, 220 - 230 V
Long summary description Daisalux MYRA LD P3 TCA (RAL9006) emergency lamp:
This is an auto-generated long summary of Daisalux MYRA LD P3 TCA (RAL9006) emergency lamp based on the first three specs of the first five spec groups.
Daisalux MYRA LD P3 TCA (RAL9006). Housing material: Plastic, International Protection (IP) code: IP41. Bulb type: LED, Luminous flux (intensive mode): 90 lm, Light colour: Cool white. AC input voltage: 220 - 230 V, Input voltage: 220 - 230 V, AC input frequency: 50 - 60 Hz